Capital Lighting, Inc. 7158-SF PW Pendants-Bowl Style 410600

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx3.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx3.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7158-SF PW Pendants-Bowl Style - 410600 - Capital Lighting, Inc.
Columbus, OH, USA
7158-SF PW Pendants-Bowl Style
410600
7158-SF PW Pendants-Bowl Style 410600
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Chiseled Marble Safety Listing: Dry Canopy: 5``Dx3.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Chiseled Marble
Safety Listing: Dry
Canopy: 5``Dx3.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410600
Product Name 7158-SF PW Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details