Capital Lighting, Inc. 1850-BA3 RT Bathroom Fixtures-Three Lights 410469

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Roan Timber Product Name: Three Light Vanity Category: Bath Fixture Glass: Evolution Safety Listing: Damp Canopy: 7.87``Wx5.12``Hx1.62 ``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Roan Timber Product Name: Three Light Vanity Category: Bath Fixture Glass: Evolution Safety Listing: Damp Canopy: 7.87``Wx5.12``Hx1.62 ``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1850-BA3 RT Bathroom Fixtures-Three Lights - 410469 - Capital Lighting, Inc.
Columbus, OH, USA
1850-BA3 RT Bathroom Fixtures-Three Lights
410469
1850-BA3 RT Bathroom Fixtures-Three Lights 410469
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.25 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Roan Timber Product Name: Three Light Vanity Category: Bath Fixture Glass: Evolution Safety Listing: Damp Canopy: 7.87``Wx5.12``Hx1.62 ``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.25
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Roan Timber
Product Name: Three Light Vanity
Category: Bath Fixture
Glass: Evolution
Safety Listing: Damp
Canopy: 7.87``Wx5.12``Hx1.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410469
Product Name 1850-BA3 RT Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details