Capital Lighting, Inc. 1850-M1L RT Mini Pendants-Chain 410463

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roan Timber Product Name: Mini Pendant Category: Mini Pendant Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 1` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roan Timber Product Name: Mini Pendant Category: Mini Pendant Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 1` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1850-M1L RT Mini Pendants-Chain - 410463 - Capital Lighting, Inc.
Columbus, OH, USA
1850-M1L RT Mini Pendants-Chain
410463
1850-M1L RT Mini Pendants-Chain 410463
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Roan Timber Product Name: Mini Pendant Category: Mini Pendant Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 1` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 47.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Roan Timber
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Evolution
Safety Listing: Dry
Canopy: 6``Wx5.5``Hx2.5``E
Chain: 1`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410463
Product Name 1850-M1L RT Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details