Capital Lighting, Inc. 1850-6 RT Mid. Chandeliers-Glass Up 410442

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Roan Timber Product Name: Six Light Chandelier Category: Chandelier Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Roan Timber Product Name: Six Light Chandelier Category: Chandelier Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1850-6 RT Mid. Chandeliers-Glass Up - 410442 - Capital Lighting, Inc.
Columbus, OH, USA
1850-6 RT Mid. Chandeliers-Glass Up
410442
1850-6 RT Mid. Chandeliers-Glass Up 410442
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Roan Timber Product Name: Six Light Chandelier Category: Chandelier Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Roan Timber
Product Name: Six Light Chandelier
Category: Chandelier
Glass: Evolution
Safety Listing: Dry
Canopy: 6``Wx5.5``Hx2.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410442
Product Name 1850-6 RT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details