Capital Lighting, Inc. 1850-15L RT Large Chandeliers-Glass Shade 410441

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 53.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Roan Timber Product Name: Three Tier Chandelier Category: Chandelier Glass: Evolution Safety Listing: Dry Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 53.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Roan Timber Product Name: Three Tier Chandelier Category: Chandelier Glass: Evolution Safety Listing: Dry Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
1850-15L RT Large Chandeliers-Glass Shade - 410441 - Capital Lighting, Inc.
Columbus, OH, USA
1850-15L RT Large Chandeliers-Glass Shade
410441
1850-15L RT Large Chandeliers-Glass Shade 410441
PRODUCT DETAILS / SPECS Width/Dia: 47.25 Height: 53.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Roan Timber Product Name: Three Tier Chandelier Category: Chandelier Glass: Evolution Safety Listing: Dry Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 47.25
Height: 53.25
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Roan Timber
Product Name: Three Tier Chandelier
Category: Chandelier
Glass: Evolution
Safety Listing: Dry
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410441
Product Name 1850-15L RT Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details