Capital Lighting, Inc. 2501-SF NWB Pendants-Bowl Style 410428

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New World Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New World Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2501-SF NWB Pendants-Bowl Style - 410428 - Capital Lighting, Inc.
Columbus, OH, USA
2501-SF NWB Pendants-Bowl Style
410428
2501-SF NWB Pendants-Bowl Style 410428
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: New World Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: New World Bronze
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Fleur de Lille
Safety Listing: Dry
Canopy: 7``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410428
Product Name 2501-SF NWB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details