Capital Lighting, Inc. 2501-GM4 NWB Mid. Chandeliers-Glass Up 410423

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: New World Bronze Product Name: Mini Chandelier Category: Chandelier - Mini Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: New World Bronze Product Name: Mini Chandelier Category: Chandelier - Mini Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2501-GM4 NWB Mid. Chandeliers-Glass Up - 410423 - Capital Lighting, Inc.
Columbus, OH, USA
2501-GM4 NWB Mid. Chandeliers-Glass Up
410423
2501-GM4 NWB Mid. Chandeliers-Glass Up 410423
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: New World Bronze Product Name: Mini Chandelier Category: Chandelier - Mini Glass: Fleur de Lille Safety Listing: Dry Canopy: 7``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: New World Bronze
Product Name: Mini Chandelier
Category: Chandelier - Mini
Glass: Fleur de Lille
Safety Listing: Dry
Canopy: 7``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410423
Product Name 2501-GM4 NWB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details