Capital Lighting, Inc. 2501-BA2 NWB Bathroom Fixtures-Two Lights 410405

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.75 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: New World Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Fleur de Lille Safety Listing: Damp Canopy: 9``Wx5.12``Hx1.62``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.75 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: New World Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Fleur de Lille Safety Listing: Damp Canopy: 9``Wx5.12``Hx1.62``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
2501-BA2 NWB Bathroom Fixtures-Two Lights - 410405 - Capital Lighting, Inc.
Columbus, OH, USA
2501-BA2 NWB Bathroom Fixtures-Two Lights
410405
2501-BA2 NWB Bathroom Fixtures-Two Lights 410405
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.75 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: New World Bronze Product Name: Two Light Vanity Category: Bath Fixture Glass: Fleur de Lille Safety Listing: Damp Canopy: 9``Wx5.12``Hx1.62``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.75
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: New World Bronze
Product Name: Two Light Vanity
Category: Bath Fixture
Glass: Fleur de Lille
Safety Listing: Damp
Canopy: 9``Wx5.12``Hx1.62``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410405
Product Name 2501-BA2 NWB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details