Capital Lighting, Inc. 7-3417-6-56 Pendants-Bowl Style 410298

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 38.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: New Tortoise Shell Product Name: Six Light Pendant UPC: 822920197079 Category: Pendant Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 38.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: New Tortoise Shell Product Name: Six Light Pendant UPC: 822920197079 Category: Pendant Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
7-3417-6-56 Pendants-Bowl Style - 410298 - Capital Lighting, Inc.
Columbus, OH, USA
7-3417-6-56 Pendants-Bowl Style
410298
7-3417-6-56 Pendants-Bowl Style 410298
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 38.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: New Tortoise Shell Product Name: Six Light Pendant UPC: 822920197079 Category: Pendant Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 38.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: New Tortoise Shell
Product Name: Six Light Pendant
UPC: 822920197079
Category: Pendant
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410298
Product Name 7-3417-6-56 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details