Capital Lighting, Inc. 7-5784-1-13 Mini Pendants-Rod 410277

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 37.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920194269 Category: Pendants Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 37.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920194269 Category: Pendants Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
7-5784-1-13 Mini Pendants-Rod - 410277 - Capital Lighting, Inc.
Columbus, OH, USA
7-5784-1-13 Mini Pendants-Rod
410277
7-5784-1-13 Mini Pendants-Rod 410277
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 37.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Product Name: One Light Mini Pendant UPC: 822920194269 Category: Pendants Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 37.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Product Name: One Light Mini Pendant
UPC: 822920194269
Category: Pendants
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410277
Product Name 7-5784-1-13 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details