Capital Lighting, Inc. 8-5779-2-13 Bathroom Fixtures-Two Lights 410266

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Bath Bar UPC: 822920194290 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Bath Bar UPC: 822920194290 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-5779-2-13 Bathroom Fixtures-Two Lights - 410266 - Capital Lighting, Inc.
Columbus, OH, USA
8-5779-2-13 Bathroom Fixtures-Two Lights
410266
8-5779-2-13 Bathroom Fixtures-Two Lights 410266
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Bath Bar UPC: 822920194290 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.25
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Bronze
Product Name: Two Light Bath Bar
UPC: 822920194290
Category: Bath Lights
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410266
Product Name 8-5779-2-13 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details