Capital Lighting, Inc. 9-7189-2-241 Sconces-Double Candle 410259

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Moroccan Bronze Product Name: Two Light Sconce UPC: 822920195198 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Moroccan Bronze Product Name: Two Light Sconce UPC: 822920195198 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-7189-2-241 Sconces-Double Candle - 410259 - Capital Lighting, Inc.
Columbus, OH, USA
9-7189-2-241 Sconces-Double Candle
410259
9-7189-2-241 Sconces-Double Candle 410259
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 30.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Moroccan Bronze Product Name: Two Light Sconce UPC: 822920195198 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 30.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Moroccan Bronze
Product Name: Two Light Sconce
UPC: 822920195198
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410259
Product Name 9-7189-2-241 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details