Capital Lighting, Inc. 9-3415-2-56 Sconces-Double Candle 410229

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Sconce UPC: 822920195778 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Sconce UPC: 822920195778 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
9-3415-2-56 Sconces-Double Candle - 410229 - Capital Lighting, Inc.
Columbus, OH, USA
9-3415-2-56 Sconces-Double Candle
410229
9-3415-2-56 Sconces-Double Candle 410229
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Sconce UPC: 822920195778 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: New Tortoise Shell
Product Name: Two Light Sconce
UPC: 822920195778
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410229
Product Name 9-3415-2-56 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details