Capital Lighting, Inc. 9-3419-1-56 Sconces-Single Candle 410227

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920195785 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920195785 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
9-3419-1-56 Sconces-Single Candle - 410227 - Capital Lighting, Inc.
Columbus, OH, USA
9-3419-1-56 Sconces-Single Candle
410227
9-3419-1-56 Sconces-Single Candle 410227
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: New Tortoise Shell Product Name: One Light Sconce UPC: 822920195785 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: New Tortoise Shell
Product Name: One Light Sconce
UPC: 822920195785
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410227
Product Name 9-3419-1-56 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details