Capital Lighting, Inc. 9-1396-1-256 Sconces-Single Candle 410214

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: New Mocha Product Name: One Light Sconce UPC: 822920199080 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: New Mocha Product Name: One Light Sconce UPC: 822920199080 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-1396-1-256 Sconces-Single Candle - 410214 - Capital Lighting, Inc.
Columbus, OH, USA
9-1396-1-256 Sconces-Single Candle
410214
9-1396-1-256 Sconces-Single Candle 410214
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.25 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: New Mocha Product Name: One Light Sconce UPC: 822920199080 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.25
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: New Mocha
Product Name: One Light Sconce
UPC: 822920199080
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410214
Product Name 9-1396-1-256 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details