Capital Lighting, Inc. 1-3416-18-56 Large Chandeliers-Candle 410148

Description
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 68.25 Bulb Type: Candelabra/Medium Qty: 18 Wattage: 60 Finish: New Tortoise Shell Product Name: 18 Light Chandelier UPC: 822920195723 Category: Chandelier Glass: Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 68.25 Bulb Type: Candelabra/Medium Qty: 18 Wattage: 60 Finish: New Tortoise Shell Product Name: 18 Light Chandelier UPC: 822920195723 Category: Chandelier Glass: Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
1-3416-18-56 Large Chandeliers-Candle - 410148 - Capital Lighting, Inc.
Columbus, OH, USA
1-3416-18-56 Large Chandeliers-Candle
410148
1-3416-18-56 Large Chandeliers-Candle 410148
PRODUCT DETAILS / SPECS Width/Dia: 55.00 Height: 68.25 Bulb Type: Candelabra/Medium Qty: 18 Wattage: 60 Finish: New Tortoise Shell Product Name: 18 Light Chandelier UPC: 822920195723 Category: Chandelier Glass: Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 55.00
Height: 68.25
Bulb
Type: Candelabra/Medium
Qty: 18
Wattage: 60
Finish: New Tortoise Shell
Product Name: 18 Light Chandelier
UPC: 822920195723
Category: Chandelier
Glass: Scavo
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410148
Product Name 1-3416-18-56 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details