Capital Lighting, Inc. 1-5778-9-13 Mid. Chandeliers-Glass Up 410130

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920194245 Category: Chandelier Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920194245 Category: Chandelier Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-5778-9-13 Mid. Chandeliers-Glass Up - 410130 - Capital Lighting, Inc.
Columbus, OH, USA
1-5778-9-13 Mid. Chandeliers-Glass Up
410130
1-5778-9-13 Mid. Chandeliers-Glass Up 410130
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 29.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: English Bronze Product Name: Nine Light Chandelier UPC: 822920194245 Category: Chandelier Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 29.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: English Bronze
Product Name: Nine Light Chandelier
UPC: 822920194245
Category: Chandelier
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410130
Product Name 1-5778-9-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details