Capital Lighting, Inc. 5-191-62 Exterior -Wall Mount 410073

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.75 Extension: 15.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Como Black with Gold Product Name: Six Light Wall Mount Lantern UPC: 822920198250 Category: Outdoor Glass: Tuscan Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.75 Extension: 15.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Como Black with Gold Product Name: Six Light Wall Mount Lantern UPC: 822920198250 Category: Outdoor Glass: Tuscan Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-191-62 Exterior -Wall Mount - 410073 - Capital Lighting, Inc.
Columbus, OH, USA
5-191-62 Exterior -Wall Mount
410073
5-191-62 Exterior -Wall Mount 410073
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.75 Extension: 15.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Como Black with Gold Product Name: Six Light Wall Mount Lantern UPC: 822920198250 Category: Outdoor Glass: Tuscan Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 33.75
Extension: 15.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Como Black with Gold
Product Name: Six Light Wall Mount Lantern
UPC: 822920198250
Category: Outdoor
Glass: Tuscan
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410073
Product Name 5-191-62 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details