Capital Lighting, Inc. 6-5787-13-13 Flush Mounts-Bowl Style 410058

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Flush Mount UPC: 822920194252 Category: Flush Mount Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Flush Mount UPC: 822920194252 Category: Flush Mount Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
6-5787-13-13 Flush Mounts-Bowl Style - 410058 - Capital Lighting, Inc.
Columbus, OH, USA
6-5787-13-13 Flush Mounts-Bowl Style
410058
6-5787-13-13 Flush Mounts-Bowl Style 410058
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Flush Mount UPC: 822920194252 Category: Flush Mount Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Flush Mount
UPC: 822920194252
Category: Flush Mount
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410058
Product Name 6-5787-13-13 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details