Capital Lighting, Inc. 6-3414-3-56 Semi-Flush Mts.-Bowl Style 410055

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Semi-Flush UPC: 822920195761 Category: Semi-Flush Glass: Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Semi-Flush UPC: 822920195761 Category: Semi-Flush Glass: Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
6-3414-3-56 Semi-Flush Mts.-Bowl Style - 410055 - Capital Lighting, Inc.
Columbus, OH, USA
6-3414-3-56 Semi-Flush Mts.-Bowl Style
410055
6-3414-3-56 Semi-Flush Mts.-Bowl Style 410055
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: New Tortoise Shell Product Name: Three Light Semi-Flush UPC: 822920195761 Category: Semi-Flush Glass: Cream Textured Shipped Via: UPS Safety Rating: UL, CUL Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: New Tortoise Shell
Product Name: Three Light Semi-Flush
UPC: 822920195761
Category: Semi-Flush
Glass: Cream Textured
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410055
Product Name 6-3414-3-56 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details