Capital Lighting, Inc. 5-425-56 Exterior -Wall Mount 410018

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Pocket Lantern UPC: 822920197215 Category: Outdoor Glass: Pale Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Pocket Lantern UPC: 822920197215 Category: Outdoor Glass: Pale Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-425-56 Exterior -Wall Mount - 410018 - Capital Lighting, Inc.
Columbus, OH, USA
5-425-56 Exterior -Wall Mount
410018
5-425-56 Exterior -Wall Mount 410018
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: New Tortoise Shell Product Name: Two Light Pocket Lantern UPC: 822920197215 Category: Outdoor Glass: Pale Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.75
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: New Tortoise Shell
Product Name: Two Light Pocket Lantern
UPC: 822920197215
Category: Outdoor
Glass: Pale Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410018
Product Name 5-425-56 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details