Capital Lighting, Inc. 5-426-56 Exterior -Wall Mount 410009

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Wall Mount Lantern UPC: 822920197239 Category: Outdoor Glass: Pale Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Wall Mount Lantern UPC: 822920197239 Category: Outdoor Glass: Pale Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-426-56 Exterior -Wall Mount - 410009 - Capital Lighting, Inc.
Columbus, OH, USA
5-426-56 Exterior -Wall Mount
410009
5-426-56 Exterior -Wall Mount 410009
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: New Tortoise Shell Product Name: Four Light Wall Mount Lantern UPC: 822920197239 Category: Outdoor Glass: Pale Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 36.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: New Tortoise Shell
Product Name: Four Light Wall Mount Lantern
UPC: 822920197239
Category: Outdoor
Glass: Pale Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410009
Product Name 5-426-56 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details