Capital Lighting, Inc. LL623-SN Lamps-Swing Arm-Wall 409786

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: A/R 14N Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: A/R 14N Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
LL623-SN Lamps-Swing Arm-Wall - 409786 - Capital Lighting, Inc.
Columbus, OH, USA
LL623-SN Lamps-Swing Arm-Wall
409786
LL623-SN Lamps-Swing Arm-Wall 409786
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: A/R 14N Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Bulb
Type: A/R 14N
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409786
Product Name LL623-SN Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details