Capital Lighting, Inc. CL202-AS Lamps-Floor Lamps 409766

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
CL202-AS Lamps-Floor Lamps - 409766 - Capital Lighting, Inc.
Columbus, OH, USA
CL202-AS Lamps-Floor Lamps
409766
CL202-AS Lamps-Floor Lamps 409766
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409766
Product Name CL202-AS Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details