Capital Lighting, Inc. CL250-OB Lamps-Table Lamps 409765

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp with adjustable height Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp with adjustable height Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
CL250-OB Lamps-Table Lamps - 409765 - Capital Lighting, Inc.
Columbus, OH, USA
CL250-OB Lamps-Table Lamps
409765
CL250-OB Lamps-Table Lamps 409765
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Table Lamp with adjustable height Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Table Lamp with adjustable height
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409765
Product Name CL250-OB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details