Capital Lighting, Inc. CL202-OB Lamps-Floor Lamps 409763

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
CL202-OB Lamps-Floor Lamps - 409763 - Capital Lighting, Inc.
Columbus, OH, USA
CL202-OB Lamps-Floor Lamps
409763
CL202-OB Lamps-Floor Lamps 409763
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409763
Product Name CL202-OB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details