Capital Lighting, Inc. AP14-40-61 Lamps-Desk/Piano Lamps 409743

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
AP14-40-61 Lamps-Desk/Piano Lamps - 409743 - Capital Lighting, Inc.
Columbus, OH, USA
AP14-40-61 Lamps-Desk/Piano Lamps
409743
AP14-40-61 Lamps-Desk/Piano Lamps 409743
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Bulb Type: T10 Qty: 2 Wattage: 40 Finish: Polished Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.50
Bulb
Type: T10
Qty: 2
Wattage: 40
Finish: Polished Brass
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409743
Product Name AP14-40-61 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details