Capital Lighting, Inc. DSK430-MB Lamps-Desk/Piano Lamps 409730

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Desk Lamp Category: Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Desk Lamp Category: Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
DSK430-MB Lamps-Desk/Piano Lamps - 409730 - Capital Lighting, Inc.
Columbus, OH, USA
DSK430-MB Lamps-Desk/Piano Lamps
409730
DSK430-MB Lamps-Desk/Piano Lamps 409730
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mahogany Bronze Product Name: One Light Desk Lamp Category: Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mahogany Bronze
Product Name: One Light Desk Lamp
Category: Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409730
Product Name DSK430-MB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details