Capital Lighting, Inc. HP725-WB-BP Lamps-Swing Arm-Wall 409725

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
HP725-WB-BP Lamps-Swing Arm-Wall - 409725 - Capital Lighting, Inc.
Columbus, OH, USA
HP725-WB-BP Lamps-Swing Arm-Wall
409725
HP725-WB-BP Lamps-Swing Arm-Wall 409725
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Brass
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409725
Product Name HP725-WB-BP Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details