Capital Lighting, Inc. HP700-WB-WL Lamps-Floor Lamps 409720

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
HP700-WB-WL Lamps-Floor Lamps - 409720 - Capital Lighting, Inc.
Columbus, OH, USA
HP700-WB-WL Lamps-Floor Lamps
409720
HP700-WB-WL Lamps-Floor Lamps 409720
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 57.00 Bulb Qty: 1 Wattage: 100 Finish: Weathered Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 57.00
Bulb
Qty: 1
Wattage: 100
Finish: Weathered Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409720
Product Name HP700-WB-WL Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details