Capital Lighting, Inc. G150-CHB Lamps-Desk/Piano Lamps 409706

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Chestnut Bronze Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Chestnut Bronze Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
G150-CHB Lamps-Desk/Piano Lamps - 409706 - Capital Lighting, Inc.
Columbus, OH, USA
G150-CHB Lamps-Desk/Piano Lamps
409706
G150-CHB Lamps-Desk/Piano Lamps 409706
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Chestnut Bronze Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Chestnut Bronze
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409706
Product Name G150-CHB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details