Capital Lighting, Inc. WS14-2-52 Lamps-Swing Arm-Wall 409695

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 19 Bulb Type: 3 Way Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 19 Bulb Type: 3 Way Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS14-2-52 Lamps-Swing Arm-Wall - 409695 - Capital Lighting, Inc.
Columbus, OH, USA
WS14-2-52 Lamps-Swing Arm-Wall
409695
WS14-2-52 Lamps-Swing Arm-Wall 409695
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Extension: 19 Bulb Type: 3 Way Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Extension: 19
Bulb
Type: 3 Way Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409695
Product Name WS14-2-52 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details