Capital Lighting, Inc. WS14-52 Lamps-Swing Arm-Wall 409677

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS14-52 Lamps-Swing Arm-Wall - 409677 - Capital Lighting, Inc.
Columbus, OH, USA
WS14-52 Lamps-Swing Arm-Wall
409677
WS14-52 Lamps-Swing Arm-Wall 409677
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.50 Extension: 19 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.50
Extension: 19
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409677
Product Name WS14-52 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details