Capital Lighting, Inc. WS16-31 Lamps-Swing Arm-Wall 409671

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS16-31 Lamps-Swing Arm-Wall - 409671 - Capital Lighting, Inc.
Columbus, OH, USA
WS16-31 Lamps-Swing Arm-Wall
409671
WS16-31 Lamps-Swing Arm-Wall 409671
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.50 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.50
Extension: 20
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409671
Product Name WS16-31 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details