Capital Lighting, Inc. WS12-52-F Lamps-Swing Arm-Wall 409488

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 16 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 16 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS12-52-F Lamps-Swing Arm-Wall - 409488 - Capital Lighting, Inc.
Columbus, OH, USA
WS12-52-F Lamps-Swing Arm-Wall
409488
WS12-52-F Lamps-Swing Arm-Wall 409488
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 16 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 16
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409488
Product Name WS12-52-F Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details