Capital Lighting, Inc. WS12-51-J Lamps-Swing Arm-Wall 409485

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS12-51-J Lamps-Swing Arm-Wall - 409485 - Capital Lighting, Inc.
Columbus, OH, USA
WS12-51-J Lamps-Swing Arm-Wall
409485
WS12-51-J Lamps-Swing Arm-Wall 409485
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.00
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Brass
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409485
Product Name WS12-51-J Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details