Capital Lighting, Inc. WL601-OB Sconces-Single Glass 409456

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 10.25 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 10.25 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
WL601-OB Sconces-Single Glass - 409456 - Capital Lighting, Inc.
Columbus, OH, USA
WL601-OB Sconces-Single Glass
409456
WL601-OB Sconces-Single Glass 409456
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 10.25 Extension: 4 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: One Light Wall Lamp Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 10.25
Extension: 4
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Wall Lamp
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409456
Product Name WL601-OB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details