Capital Lighting, Inc. WL616-CB Sconces-Double Candle 409450

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Bronze Product Name: Two Light Wall Sconce Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Bronze Product Name: Two Light Wall Sconce Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
WL616-CB Sconces-Double Candle - 409450 - Capital Lighting, Inc.
Columbus, OH, USA
WL616-CB Sconces-Double Candle
409450
WL616-CB Sconces-Double Candle 409450
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Copper Bronze Product Name: Two Light Wall Sconce Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 19.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Copper Bronze
Product Name: Two Light Wall Sconce
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409450
Product Name WL616-CB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details