Capital Lighting, Inc. P10-191-81 Lamps-Desk/Piano Lamps 409448

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P10-191-81 Lamps-Desk/Piano Lamps - 409448 - Capital Lighting, Inc.
Columbus, OH, USA
P10-191-81 Lamps-Desk/Piano Lamps
409448
P10-191-81 Lamps-Desk/Piano Lamps 409448
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Mahogany Bronze Product Name: One Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Mahogany Bronze
Product Name: One Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409448
Product Name P10-191-81 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details