Capital Lighting, Inc. V501-AB Lamps-Desk/Piano Lamps 409425

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
V501-AB Lamps-Desk/Piano Lamps - 409425 - Capital Lighting, Inc.
Columbus, OH, USA
V501-AB Lamps-Desk/Piano Lamps
409425
V501-AB Lamps-Desk/Piano Lamps 409425
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: T4 Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.00
Bulb
Type: T4
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409425
Product Name V501-AB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details