Capital Lighting, Inc. PH100-61-J Lamps-Pharmacy-Floor 409413

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PH100-61-J Lamps-Pharmacy-Floor - 409413 - Capital Lighting, Inc.
Columbus, OH, USA
PH100-61-J Lamps-Pharmacy-Floor
409413
PH100-61-J Lamps-Pharmacy-Floor 409413
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 48.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 48.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409413
Product Name PH100-61-J Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details