Capital Lighting, Inc. 2670MRPE Semi-Flush Mts.-Bowl Style 409384

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 7.05 Product Name: Three Light Semi-Flush Mount UPC: 783209267022 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 7.05 Product Name: Three Light Semi-Flush Mount UPC: 783209267022 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2670MRPE Semi-Flush Mts.-Bowl Style - 409384 - Capital Lighting, Inc.
Columbus, OH, USA
2670MRPE Semi-Flush Mts.-Bowl Style
409384
2670MRPE Semi-Flush Mts.-Bowl Style 409384
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 7.05 Product Name: Three Light Semi-Flush Mount UPC: 783209267022 Category: Semi-Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Weight: 7.05
Product Name: Three Light Semi-Flush Mount
UPC: 783209267022
Category: Semi-Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409384
Product Name 2670MRPE Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details