Capital Lighting, Inc. 2672MRBZ Pendants-Bowl Style 409383

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 9.77 Product Name: Four Light Invert Bowl Pendant UPC: 783209267213 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 9.77 Product Name: Four Light Invert Bowl Pendant UPC: 783209267213 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2672MRBZ Pendants-Bowl Style - 409383 - Capital Lighting, Inc.
Columbus, OH, USA
2672MRBZ Pendants-Bowl Style
409383
2672MRBZ Pendants-Bowl Style 409383
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Weight: 9.77 Product Name: Four Light Invert Bowl Pendant UPC: 783209267213 Category: Invert Bowl Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Weight: 9.77
Product Name: Four Light Invert Bowl Pendant
UPC: 783209267213
Category: Invert Bowl Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409383
Product Name 2672MRBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details