Capital Lighting, Inc. 51520-845 Pendants-Glass Down 409369

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Flemish Bronze Product Name: Single-Light Roslyn Pendant UPC: 785652515200 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Flemish Bronze Product Name: Single-Light Roslyn Pendant UPC: 785652515200 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
51520-845 Pendants-Glass Down - 409369 - Capital Lighting, Inc.
Columbus, OH, USA
51520-845 Pendants-Glass Down
409369
51520-845 Pendants-Glass Down 409369
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Flemish Bronze Product Name: Single-Light Roslyn Pendant UPC: 785652515200 Category: Pendant Lighting Glass: Creme Parchment Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry Canopy: D:5 9/16`` DP:1 5/8`` Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Flemish Bronze
Product Name: Single-Light Roslyn Pendant
UPC: 785652515200
Category: Pendant Lighting
Glass: Creme Parchment
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Dry
Canopy: D:5 9/16`` DP:1 5/8``
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409369
Product Name 51520-845 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details