Capital Lighting, Inc. 1003EB Exterior -Wall Mount 409324

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Bronze Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209100350 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Bronze Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209100350 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1003EB Exterior -Wall Mount - 409324 - Capital Lighting, Inc.
Columbus, OH, USA
1003EB Exterior -Wall Mount
409324
1003EB Exterior -Wall Mount 409324
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Bronze Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209100350 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Empire Bronze
Weight: 4.4
Product Name: One Light Outdoor Wall Lantern
UPC: 783209100350
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409324
Product Name 1003EB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details