Capital Lighting, Inc. 1005EB Exterior -Post/Pier Head 409323

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Bronze Weight: 3.96 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209100558 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Bronze Weight: 3.96 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209100558 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1005EB Exterior -Post/Pier Head - 409323 - Capital Lighting, Inc.
Columbus, OH, USA
1005EB Exterior -Post/Pier Head
409323
1005EB Exterior -Post/Pier Head 409323
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Bronze Weight: 3.96 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209100558 Category: Outdoor Pole/Post Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Empire Bronze
Weight: 3.96
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209100558
Category: Outdoor Pole/Post Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409323
Product Name 1005EB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details