Capital Lighting, Inc. 20097FTOI Large Chandeliers-Glass Shade 409312

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 55.64 Product Name: Five Light Chandelier UPC: 783209058408 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 55.64 Product Name: Five Light Chandelier UPC: 783209058408 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20097FTOI Large Chandeliers-Glass Shade - 409312 - Capital Lighting, Inc.
Columbus, OH, USA
20097FTOI Large Chandeliers-Glass Shade
409312
20097FTOI Large Chandeliers-Glass Shade 409312
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 42.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 55.64 Product Name: Five Light Chandelier UPC: 783209058408 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 42.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 55.64
Product Name: Five Light Chandelier
UPC: 783209058408
Category: Multi-Tier Chandelier
Glass: Frosted
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409312
Product Name 20097FTOI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details