Capital Lighting, Inc. KG2LA-26 Fans-Light Kits 409289

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Outdoor Two Light Fan with Fitter and Glass UPC: 743928638589 Safety Rating: ETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Outdoor Two Light Fan with Fitter and Glass UPC: 743928638589 Safety Rating: ETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
KG2LA-26 Fans-Light Kits - 409289 - Capital Lighting, Inc.
Columbus, OH, USA
KG2LA-26 Fans-Light Kits
409289
KG2LA-26 Fans-Light Kits 409289
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Outdoor Two Light Fan with Fitter and Glass UPC: 743928638589 Safety Rating: ETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: White
Product Name: Outdoor Two Light Fan with Fitter and Glass
UPC: 743928638589
Safety Rating: ETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409289
Product Name KG2LA-26 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details