Capital Lighting, Inc. 11089WTPC Bathroom Fixtures-Four Lights 409188

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 7.82 Product Name: Four Light Bath Vanity UPC: 783209008786 Category: Bath Vanity Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 7.82 Product Name: Four Light Bath Vanity UPC: 783209008786 Category: Bath Vanity Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11089WTPC Bathroom Fixtures-Four Lights - 409188 - Capital Lighting, Inc.
Columbus, OH, USA
11089WTPC Bathroom Fixtures-Four Lights
409188
11089WTPC Bathroom Fixtures-Four Lights 409188
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 7.82 Product Name: Four Light Bath Vanity UPC: 783209008786 Category: Bath Vanity Glass: White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 7.82
Product Name: Four Light Bath Vanity
UPC: 783209008786
Category: Bath Vanity
Glass: White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409188
Product Name 11089WTPC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details