Capital Lighting, Inc. 8725PRBU Exterior -Post/Pier Head 409187

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Weight: 13.64 Product Name: Two Light Outdoor Pole/Post Lantern UPC: 783209872516 Category: Outdoor Pole/Post Mount Glass: Prairie Rib Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Weight: 13.64 Product Name: Two Light Outdoor Pole/Post Lantern UPC: 783209872516 Category: Outdoor Pole/Post Mount Glass: Prairie Rib Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8725PRBU Exterior -Post/Pier Head - 409187 - Capital Lighting, Inc.
Columbus, OH, USA
8725PRBU Exterior -Post/Pier Head
409187
8725PRBU Exterior -Post/Pier Head 409187
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Weight: 13.64 Product Name: Two Light Outdoor Pole/Post Lantern UPC: 783209872516 Category: Outdoor Pole/Post Mount Glass: Prairie Rib Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished
Weight: 13.64
Product Name: Two Light Outdoor Pole/Post Lantern
UPC: 783209872516
Category: Outdoor Pole/Post Mount
Glass: Prairie Rib Frost
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409187
Product Name 8725PRBU Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details